Vishay Precision Group RES ARRAY 1.0K OHM 8TRM 4RES SMD CRA06E0831K00JTA

Description
RES ARRAY 1.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.0K OHM 8TRM 4RES SMD - CRA06E0831K00JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.0K OHM 8TRM 4RES SMD
CRA06E0831K00JTA
RES ARRAY 1.0K OHM 8TRM 4RES SMD CRA06E0831K00JTA
RES ARRAY 1.0Kohm 8TRM 4RES SMD

RES ARRAY 1.0Kohm 8TRM 4RES SMD

Supplier's Site
Resistors - Resistor Networks, Arrays - 1328289-CRA06E0831K00JTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328289-CRA06E0831K00JTA
Resistors - Resistor Networks, Arrays 1328289-CRA06E0831K00JTA
Manufacturer: Vishay Dale Win Source Part Number: 1328289-CRA06E0831K0 0JTA Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Other Part Number: 541-3538-2,541-3538- 1,CRA06E0831K00JTA-N D,541-3538-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328289-CRA06E0831K00JTA
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Other Part Number: 541-3538-2,541-3538-1,CRA06E0831K00JTA-ND,541-3538-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 1206 Product overview: CRA06E0831K00JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06E0831K00JTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 1206 Product overview: CRA06E0831K00JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06E0831K00JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 541-3538-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3538-2-ND
Resistor Networks, Arrays 541-3538-2-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4, 1Kohm, 5%, Smd; Resistance Vishay - 43C2564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 1Kohm, 5%, Smd; Resistance Vishay
43C2564
Resistor, Resistor Array, 4, 1Kohm, 5%, Smd; Resistance Vishay 43C2564
RESISTOR, RESISTOR ARRAY, 4, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 1KOHM, 5%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRA06E0831K00JTA 1328289-CRA06E0831K00JTA 50-CRA06E0831K00JTA 541-3538-2-ND 43C2564
Product Name RES ARRAY 1.0K OHM 8TRM 4RES SMD Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor, Resistor Array, 4, 1Kohm, 5%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details