Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX CRA06E0831K00FTA

Description
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX - CRA06E0831K00FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX
CRA06E0831K00FTA
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX CRA06E0831K00FTA
Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX

Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA6E81.00KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6E81.00KATR-ND
Resistor Networks, Arrays CRA6E81.00KATR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E0831K00FTA CRA6E81.00KATR-ND
Product Name Resistor Networks & Arrays 8Term 1Kohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistor Networks, Arrays - SIL09E473J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details