Vishay Intertechnology, Inc. RES ARRAY 16K OHM 8TRM 4RES SMD CRA06E08316K0JTA

Description
RES ARRAY 16Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 16Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 16K OHM 8TRM 4RES SMD - CRA06E08316K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 16K OHM 8TRM 4RES SMD
CRA06E08316K0JTA
RES ARRAY 16K OHM 8TRM 4RES SMD CRA06E08316K0JTA
RES ARRAY 16Kohm 8TRM 4RES SMD

RES ARRAY 16Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08316K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08316K0JTA-ND
Resistor Networks, Arrays CRA06E08316K0JTA-ND
16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08316K0JTA CRA06E08316K0JTA-ND
Product Name RES ARRAY 16K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 16000 ohms 16000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor For Linear Network Te Connectivity Sensors - 77AH7712 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details