Vishay Intertechnology, Inc. RES ARRAY 160 OHM 8TRM 4RES SMD CRA06E083160RJTA

Description
RES ARRAY 160ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 160ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 160 OHM 8TRM 4RES SMD - CRA06E083160RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 160 OHM 8TRM 4RES SMD
CRA06E083160RJTA
RES ARRAY 160 OHM 8TRM 4RES SMD CRA06E083160RJTA
RES ARRAY 160ohm 8TRM 4RES SMD

RES ARRAY 160ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083160RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083160RJTA-ND
Resistor Networks, Arrays CRA06E083160RJTA-ND
160 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

160 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083160RJTA CRA06E083160RJTA-ND
Product Name RES ARRAY 160 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 160 ohms 160 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details