Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 140ohms 1% CONVEX CRA06E083140RFTA

Description
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX - CRA06E083140RFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX
CRA06E083140RFTA
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX CRA06E083140RFTA
Resistor Networks & Arrays 8Term 140ohms 1% CONVEX

Resistor Networks & Arrays 8Term 140ohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA06E083140RFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083140RFTA-ND
Resistor Networks, Arrays CRA06E083140RFTA-ND
140 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

140 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083140RFTA CRA06E083140RFTA-ND
Product Name Resistor Networks & Arrays 8Term 140ohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details