Vishay Intertechnology, Inc. RES ARRAY 13 OHM 8TRM 4RES SMD CRA06E08313R0JTA

Description
RES ARRAY 13ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 13ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 13 OHM 8TRM 4RES SMD - CRA06E08313R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 13 OHM 8TRM 4RES SMD
CRA06E08313R0JTA
RES ARRAY 13 OHM 8TRM 4RES SMD CRA06E08313R0JTA
RES ARRAY 13ohm 8TRM 4RES SMD

RES ARRAY 13ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08313R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08313R0JTA-ND
Resistor Networks, Arrays CRA06E08313R0JTA-ND
13 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

13 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08313R0JTA CRA06E08313R0JTA-ND
Product Name RES ARRAY 13 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 13 ohms 13 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers