Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06E083133RFTA

Description
133 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
133 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06E083133RFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083133RFTA-ND
Resistor Networks, Arrays CRA06E083133RFTA-ND
133 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

133 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06E083133RFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06E083133RFTA
Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E083133RFTA
Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06E083133RFTA-ND CRA06E083133RFTA
Product Name Resistor Networks, Arrays Res Thick Film Array 133 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers