Vishay Precision Group RES ARRAY 130 OHM 8TRM 4RES SMD CRA06E083130RJTA

Description
RES ARRAY 130ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 130ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 130 OHM 8TRM 4RES SMD - CRA06E083130RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 130 OHM 8TRM 4RES SMD
CRA06E083130RJTA
RES ARRAY 130 OHM 8TRM 4RES SMD CRA06E083130RJTA
RES ARRAY 130ohm 8TRM 4RES SMD

RES ARRAY 130ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083130RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083130RJTA-ND
Resistor Networks, Arrays CRA06E083130RJTA-ND
130 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

130 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083130RJTA CRA06E083130RJTA-ND
Product Name RES ARRAY 130 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 130 ohms 130 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details