Vishay Intertechnology, Inc. RES ARRAY 120K OHM 8TRM 4RES SMD CRA06E083120KJTA

Description
RES ARRAY 120Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 120Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 120K OHM 8TRM 4RES SMD - CRA06E083120KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 120K OHM 8TRM 4RES SMD
CRA06E083120KJTA
RES ARRAY 120K OHM 8TRM 4RES SMD CRA06E083120KJTA
RES ARRAY 120Kohm 8TRM 4RES SMD

RES ARRAY 120Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083120KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083120KJTA-ND
Resistor Networks, Arrays CRA06E083120KJTA-ND
120k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

120k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083120KJTA CRA06E083120KJTA-ND
Product Name RES ARRAY 120K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 120000 ohms 120000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details