Vishay Precision Group Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E08311K0FTA

Description
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06E08311K0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06E08311K0FTA
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E08311K0FTA
Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA06E08311K0FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08311K0FTA-ND
Resistor Networks, Arrays CRA06E08311K0FTA-ND
11k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

11k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08311K0FTA CRA06E08311K0FTA-ND
Product Name Res Thick Film Array 11K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers