Vishay Intertechnology, Inc. RES ARRAY 110 OHM 8TRM 4RES SMD CRA06E083110RJTA

Description
RES ARRAY 110ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 110ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 110 OHM 8TRM 4RES SMD - CRA06E083110RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 110 OHM 8TRM 4RES SMD
CRA06E083110RJTA
RES ARRAY 110 OHM 8TRM 4RES SMD CRA06E083110RJTA
RES ARRAY 110ohm 8TRM 4RES SMD

RES ARRAY 110ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083110RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083110RJTA-ND
Resistor Networks, Arrays CRA06E083110RJTA-ND
110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083110RJTA CRA06E083110RJTA-ND
Product Name RES ARRAY 110 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 110 ohms 110 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers