Vishay Precision Group Thick Film Resistor Array; Resistance Vishay CRA06E08310K0JTA.

Description
THICK FILM RESISTOR ARRAY; Resistance:10kohm; Product Range:CRA06 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR ARRAY; Resistance:10kohm; Product Range:CRA06 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Array; Resistance Vishay - 31AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Array; Resistance Vishay
31AC6351
Thick Film Resistor Array; Resistance Vishay 31AC6351
THICK FILM RESISTOR ARRAY; Resistance:10kohm; Product Range:CRA06 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

THICK FILM RESISTOR ARRAY; Resistance:10kohm; Product Range:CRA06 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AC6351
Product Name Thick Film Resistor Array; Resistance Vishay
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers