Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06E08310K0FTA

Description
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6E810.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6E810.0KATR-ND
Resistor Networks, Arrays CRA6E810.0KATR-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX - CRA06E08310K0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX
CRA06E08310K0FTA
Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX CRA06E08310K0FTA
Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX

Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA06E08310K0FTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06E08310K0FTA
Resistor Networks, Arrays CRA06E08310K0FTA
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number CRA6E810.0KATR-ND CRA06E08310K0FTA CRA06E08310K0FTA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8Term 10Kohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details