Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 100ohms 1% CONVEX CRA06E083100RFTA

Description
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX - CRA06E083100RFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
CRA06E083100RFTA
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX CRA06E083100RFTA
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX

Resistor Networks & Arrays 8Term 100ohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - 541-3536-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3536-2-ND
Resistor Networks, Arrays 541-3536-2-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083100RFTA 541-3536-2-ND
Product Name Resistor Networks & Arrays 8Term 100ohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details