Vishay Intertechnology, Inc. Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0... CRA06E0803515RT1

Description
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...
Request a Quote
Description
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0... - CRA06E0803515RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...
CRA06E0803515RT1
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0... CRA06E0803515RT1
Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...

Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06E0803515RT1
Product Name Thick Film Resistor ArraySeries:CRA06E; Resistance:51ohm; Resistance Tolerance: 5%; Power Rating:0...
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details