Vishay Intertechnology, Inc. Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating... CRA06E080315K5RT1

Description
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...
Request a Quote
Description
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating... - CRA06E080315K5RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...
CRA06E080315K5RT1
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating... CRA06E080315K5RT1
Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...

Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06E080315K5RT1
Product Name Thick Film Resistor ArraySeries:CRA06E; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating...
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details