Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S083910RJTD

Description
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S8910TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8910TR-ND
Resistor Networks, Arrays CRA4S8910TR-ND
910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

910 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 910 OHM 8TRM 4RES SMD - CRA04S083910RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910 OHM 8TRM 4RES SMD
CRA04S083910RJTD
RES ARRAY 910 OHM 8TRM 4RES SMD CRA04S083910RJTD
RES ARRAY 910ohm 8TRM 4RES SMD

RES ARRAY 910ohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA4S8910TR-ND CRA04S083910RJTD
Product Name Resistor Networks, Arrays RES ARRAY 910 OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers