Vishay Intertechnology, Inc. RES ARRAY 82K OHM 8TRM 4RES SMD CRA04S08382K0JTD

Description
RES ARRAY 82Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 82Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 82K OHM 8TRM 4RES SMD - CRA04S08382K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 82K OHM 8TRM 4RES SMD
CRA04S08382K0JTD
RES ARRAY 82K OHM 8TRM 4RES SMD CRA04S08382K0JTD
RES ARRAY 82Kohm 8TRM 4RES SMD

RES ARRAY 82Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S882KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S882KTR-ND
Resistor Networks, Arrays CRA4S882KTR-ND
82k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

82k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08382K0JTD CRA4S882KTR-ND
Product Name RES ARRAY 82K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 82000 ohms 82000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details