RES ARRAY 820Kohm 8TRM 4RES SMD
820k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA04S083820KJTD | CRA4S8820KTR-ND |
| Product Name | RES ARRAY 820K OHM 8TRM 4RES SMD | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals |
| Resistance Range | 820000 ohms | 820000 ohms |
| Category / Application | General Use |