Vishay Intertechnology, Inc. Resistor Networks & Arrays 75ohms 5% Convex CRA04S08375R0JTD

Description
Resistor Networks & Arrays 75ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 75ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 75ohms 5% Convex - CRA04S08375R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 75ohms 5% Convex
CRA04S08375R0JTD
Resistor Networks & Arrays 75ohms 5% Convex CRA04S08375R0JTD
Resistor Networks & Arrays 75ohms 5% Convex

Resistor Networks & Arrays 75ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA4S875TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S875TR-ND
Resistor Networks, Arrays CRA4S875TR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08375R0JTD CRA4S875TR-ND
Product Name Resistor Networks & Arrays 75ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details