Vishay Intertechnology, Inc. RES ARRAY 750 OHM 8TRM 4RES SMD CRA04S083750RJTD

Description
RES ARRAY 750ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 750ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 750 OHM 8TRM 4RES SMD - CRA04S083750RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 750 OHM 8TRM 4RES SMD
CRA04S083750RJTD
RES ARRAY 750 OHM 8TRM 4RES SMD CRA04S083750RJTD
RES ARRAY 750ohm 8TRM 4RES SMD

RES ARRAY 750ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8750TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8750TR-ND
Resistor Networks, Arrays CRA4S8750TR-ND
750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083750RJTD CRA4S8750TR-ND
Product Name RES ARRAY 750 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 750 ohms 750 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details