Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S08368R0JTD

Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S868CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S868CT-ND
Resistor Networks, Arrays CRA4S868CT-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA4S868TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S868TR-ND
Resistor Networks, Arrays CRA4S868TR-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 68 OHM 8TRM 4RES SMD - CRA04S08368R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 68 OHM 8TRM 4RES SMD
CRA04S08368R0JTD
RES ARRAY 68 OHM 8TRM 4RES SMD CRA04S08368R0JTD
RES ARRAY 68ohm 8TRM 4RES SMD

RES ARRAY 68ohm 8TRM 4RES SMD

Supplier's Site
68 OHM Resistor - 50-CRA04S08368R0JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM Resistor
50-CRA04S08368R0JTD
68 OHM Resistor 50-CRA04S08368R0JTD
RES ARRAY 4 RES 68 OHM 0804 Product overview: CRA04S08368R0JTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08368R0JTD can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 68 OHM 0804 Product overview: CRA04S08368R0JTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08368R0JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1106878-CRA04S08368R0JTD
Resistors - Resistor Networks, Arrays 1106878-CRA04S08368R0JTD
Win Source Part Number: 1106878-CRA04S08368R 0JTD Category: Resistors>Resistor Networks, Arrays Series: CRA04 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 68 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA4S868TR,CRA4S868D KR,CRA4S868CT Product Status: Obsolete

Win Source Part Number: 1106878-CRA04S08368R0JTD
Category: Resistors>Resistor Networks, Arrays
Series: CRA04
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 68
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA4S868TR,CRA4S868DKR,CRA4S868CT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRA4S868CT-ND CRA04S08368R0JTD 50-CRA04S08368R0JTD 1106878-CRA04S08368R0JTD
Product Name Resistor Networks, Arrays RES ARRAY 68 OHM 8TRM 4RES SMD 68 OHM Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details