Vishay Intertechnology, Inc. RES ARRAY 62K OHM 8TRM 4RES SMD CRA04S08362K0JTD

Description
RES ARRAY 62Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 62Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 62K OHM 8TRM 4RES SMD - CRA04S08362K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 62K OHM 8TRM 4RES SMD
CRA04S08362K0JTD
RES ARRAY 62K OHM 8TRM 4RES SMD CRA04S08362K0JTD
RES ARRAY 62Kohm 8TRM 4RES SMD

RES ARRAY 62Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S862KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S862KTR-ND
Resistor Networks, Arrays CRA4S862KTR-ND
62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08362K0JTD CRA4S862KTR-ND
Product Name RES ARRAY 62K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 62000 ohms 62000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers