Vishay Intertechnology, Inc. RES ARRAY 620 OHM 8TRM 4RES SMD CRA04S083620RJTD

Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620 OHM 8TRM 4RES SMD - CRA04S083620RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 8TRM 4RES SMD
CRA04S083620RJTD
RES ARRAY 620 OHM 8TRM 4RES SMD CRA04S083620RJTD
RES ARRAY 620ohm 8TRM 4RES SMD

RES ARRAY 620ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8620TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8620TR-ND
Resistor Networks, Arrays CRA4S8620TR-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083620RJTD CRA4S8620TR-ND
Product Name RES ARRAY 620 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 620 ohms 620 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details