Vishay Intertechnology, Inc. RES ARRAY 5.6K OHM 8TRM 4RES SMD CRA04S0835K60JTD

Description
RES ARRAY 5.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 5.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.6K OHM 8TRM 4RES SMD - CRA04S0835K60JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.6K OHM 8TRM 4RES SMD
CRA04S0835K60JTD
RES ARRAY 5.6K OHM 8TRM 4RES SMD CRA04S0835K60JTD
RES ARRAY 5.6Kohm 8TRM 4RES SMD

RES ARRAY 5.6Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S85.6KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S85.6KTR-ND
Resistor Networks, Arrays CRA4S85.6KTR-ND
5.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

5.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0835K60JTD CRA4S85.6KTR-ND
Product Name RES ARRAY 5.6K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 5600 ohms 5600 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details