Vishay Intertechnology, Inc. Arrays",RES ARRAY 56.2 OHM 4 RES 0804 CRA04S08356R2FTD

Description
Arrays",RES ARRAY 56.2ohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 56.2ohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 56.2 OHM 4 RES 0804
CRA04S08356R2FTD
Arrays",RES ARRAY 56.2 OHM 4 RES 0804 CRA04S08356R2FTD
Arrays",RES ARRAY 56.2ohm 4 RES 0804

Arrays",RES ARRAY 56.2ohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - CRA04S08356R2FTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S08356R2FTD-ND
Resistor Networks, Arrays CRA04S08356R2FTD-ND
56.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

56.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08356R2FTD CRA04S08356R2FTD-ND
Product Name Arrays",RES ARRAY 56.2 OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 56.2 ohms 56.2 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers