Vishay Intertechnology, Inc. RES ARRAY 51 OHM 8TRM 4RES SMD CRA04S08351R0JTD

Description
RES ARRAY 51ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 51ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 51 OHM 8TRM 4RES SMD - CRA04S08351R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 51 OHM 8TRM 4RES SMD
CRA04S08351R0JTD
RES ARRAY 51 OHM 8TRM 4RES SMD CRA04S08351R0JTD
RES ARRAY 51ohm 8TRM 4RES SMD

RES ARRAY 51ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S851TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S851TR-ND
Resistor Networks, Arrays CRA4S851TR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08351R0JTD CRA4S851TR-ND
Product Name RES ARRAY 51 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 51 ohms 51 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details