4.75k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals
Arrays",RES ARRAY 4.75Kohm 4 RES 0804
RES ARRAY 4 RES 4.75K OHM 0804 Product overview: CRA04S0834K75FTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S0834K75FTD can be used for catalog matching and distributor lookup.
Win Source Part Number: 971662-CRA04S0834K75
Category: Resistors>Resistor Networks, Arrays
Series: CRA04
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.75k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Product Status: Obsolete
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRA04S0834K75FTD-ND | CRA04S0834K75FTD | 50-CRA04S0834K75FTD | 971662-CRA04S0834K75FTD |
| Product Name | Resistor Networks, Arrays | Arrays",RES ARRAY 4.75K OHM 4 RES 0804 | Resistor | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4750 ohms | 4750 ohms | 4750 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |