Vishay Precision Group Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX CRA04S0834K70JTD

Description
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX - CRA04S0834K70JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX
CRA04S0834K70JTD
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX CRA04S0834K70JTD
Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX

Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA4S84.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S84.7KTR-ND
Resistor Networks, Arrays CRA4S84.7KTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4.7Kohm, 63Mw, ±5%, Smd; Resistance Vishay - 43C2549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4.7Kohm, 63Mw, ±5%, Smd; Resistance Vishay
43C2549
Resistor, Resistor Array, 4.7Kohm, 63Mw, ±5%, Smd; Resistance Vishay 43C2549
RESISTOR, RESISTOR ARRAY, 4.7KOHM, 63mW, ±5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4.7KOHM, 63mW, ±5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, Resistor Array, 3Circuit, 4.7Kohm, 5%, Smd, Full Reel; Resistance Vishay - 83R8188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 3Circuit, 4.7Kohm, 5%, Smd, Full Reel; Resistance Vishay
83R8188
Resistor, Resistor Array, 3Circuit, 4.7Kohm, 5%, Smd, Full Reel; Resistance Vishay 83R8188
RESISTOR, RESISTOR ARRAY, 3CIRCUIT, 4.7KOHM, 5%, SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Power Rating:63mWRoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 3CIRCUIT, 4.7KOHM, 5%, SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Power Rating:63mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRA04S0834K70JTD CRA4S84.7KTR-ND 43C2549 83R8188
Product Name Resistor Networks & Arrays 8Term 4.7Kohms 5% CONVEX Resistor Networks, Arrays Resistor, Resistor Array, 4.7Kohm, 63Mw, ±5%, Smd; Resistance Vishay Resistor, Resistor Array, 3Circuit, 4.7Kohm, 5%, Smd, Full Reel; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 0804 [2010 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details