Vishay Intertechnology, Inc. Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA04S08349R9FTD

Description
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA04S08349R9FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA04S08349R9FTD
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA04S08349R9FTD
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA4S849.9ATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S849.9ATR-ND
Resistor Networks, Arrays CRA4S849.9ATR-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08349R9FTD CRA4S849.9ATR-ND
Product Name Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers