Vishay Intertechnology, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) CRA04S08349R9FTD

Description
Manufacturer: AMIS Category: Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 24 Power Per Element: 62.5mW
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 24 Power Per Element: 62.5mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - CRA04S08349R9FTD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
CRA04S08349R9FTD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) CRA04S08349R9FTD
Manufacturer: AMIS Category: Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 24 Power Per Element: 62.5mW

Manufacturer: AMIS
Category: Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Resistors: 9
Number of Pins: 24
Power Per Element: 62.5mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number CRA04S08349R9FTD
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSZ4-256GDSDE-ND - DigiKey
Specs
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 256 GB
View Details
Iomega Corporation
Specs
Device Type Removable Cartridge Hard Drive
Interface USB
Mounting Options Free Standing
View Details
ReadyNAS 628X-Ultimate Performance Business Data Storage - RN628X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Capacity 130000 GB
View Details