Vishay Precision Group Resistor Networks, Arrays CRA04S08347R0JTD

Description
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S847TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S847TR-ND
Resistor Networks, Arrays CRA4S847TR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 47 OHM 8TRM 4RES SMD - CRA04S08347R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 47 OHM 8TRM 4RES SMD
CRA04S08347R0JTD
RES ARRAY 47 OHM 8TRM 4RES SMD CRA04S08347R0JTD
RES ARRAY 47ohm 8TRM 4RES SMD

RES ARRAY 47ohm 8TRM 4RES SMD

Supplier's Site
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay - 84R1454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay
84R1454
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay 84R1454
RESISTOR, ARRAY-4, 47 OHM, 63mW, 0.05, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, ARRAY-4, 47 OHM, 63mW, 0.05, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay - 84R1453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay
84R1453
Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay 84R1453
RESISTOR, ARRAY-4, 47 OHM, 63mW, 0.05, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, ARRAY-4, 47 OHM, 63mW, 0.05, SMD; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA4S847TR-ND CRA04S08347R0JTD 84R1454
Product Name Resistor Networks, Arrays RES ARRAY 47 OHM 8TRM 4RES SMD Resistor, Array-4, 47 Ohm, 63Mw, 0.05, Smd; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804 [2010 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details