Vishay Intertechnology, Inc. RES ARRAY 3.6K OHM 8TRM 4RES SMD CRA04S0833K60JTD

Description
RES ARRAY 3.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 3.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.6K OHM 8TRM 4RES SMD - CRA04S0833K60JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.6K OHM 8TRM 4RES SMD
CRA04S0833K60JTD
RES ARRAY 3.6K OHM 8TRM 4RES SMD CRA04S0833K60JTD
RES ARRAY 3.6Kohm 8TRM 4RES SMD

RES ARRAY 3.6Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S83.6KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S83.6KTR-ND
Resistor Networks, Arrays CRA4S83.6KTR-ND
3.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

3.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0833K60JTD CRA4S83.6KTR-ND
Product Name RES ARRAY 3.6K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 3600 ohms 3600 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details