Vishay Intertechnology, Inc. RES ARRAY 360 OHM 8TRM 4RES SMD CRA04S083360RJTD

Description
RES ARRAY 360ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 360ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 360 OHM 8TRM 4RES SMD - CRA04S083360RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 360 OHM 8TRM 4RES SMD
CRA04S083360RJTD
RES ARRAY 360 OHM 8TRM 4RES SMD CRA04S083360RJTD
RES ARRAY 360ohm 8TRM 4RES SMD

RES ARRAY 360ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8360TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8360TR-ND
Resistor Networks, Arrays CRA4S8360TR-ND
360 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

360 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083360RJTD CRA4S8360TR-ND
Product Name RES ARRAY 360 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 360 ohms 360 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers