Vishay Intertechnology, Inc. RES ARRAY 33K OHM 8TRM 4RES SMD CRA04S08333K0JTD

Description
RES ARRAY 33Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 33Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 33K OHM 8TRM 4RES SMD - CRA04S08333K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 33K OHM 8TRM 4RES SMD
CRA04S08333K0JTD
RES ARRAY 33K OHM 8TRM 4RES SMD CRA04S08333K0JTD
RES ARRAY 33Kohm 8TRM 4RES SMD

RES ARRAY 33Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S833KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S833KTR-ND
Resistor Networks, Arrays CRA4S833KTR-ND
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08333K0JTD CRA4S833KTR-ND
Product Name RES ARRAY 33K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 33000 ohms 33000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details