Vishay Intertechnology, Inc. RES ARRAY 300K OHM 8TRM 4RES SMD CRA04S083300KJTD

Description
RES ARRAY 300Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 300Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 300K OHM 8TRM 4RES SMD - CRA04S083300KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 300K OHM 8TRM 4RES SMD
CRA04S083300KJTD
RES ARRAY 300K OHM 8TRM 4RES SMD CRA04S083300KJTD
RES ARRAY 300Kohm 8TRM 4RES SMD

RES ARRAY 300Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8300KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8300KTR-ND
Resistor Networks, Arrays CRA4S8300KTR-ND
300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083300KJTD CRA4S8300KTR-ND
Product Name RES ARRAY 300K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 300000 ohms 300000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details