Vishay Precision Group Resistor Networks, Arrays CRA04S08324R0JTD

Description
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S824TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S824TR-ND
Resistor Networks, Arrays CRA4S824TR-ND
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
958803-CRA04S08324R0JTD
Resistors - Resistor Networks, Arrays 958803-CRA04S08324R0JTD
Win Source Part Number: 958803-CRA04S08324R0 JTD Category: Resistors>Resistor Networks, Arrays Series: CRA04 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 24 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): EXB28V240JX; EXB-V8V240JV; YC164-JR-0724RL; YC124-JR-0724RL; EXB-38V240JV; 741X083220JPCRA04S08 324R0JTD.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA4S824TR,CRA4S824C T,CRA4S824DKR Product Status: Obsolete

Win Source Part Number: 958803-CRA04S08324R0JTD
Category: Resistors>Resistor Networks, Arrays
Series: CRA04
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 24
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): EXB28V240JX; EXB-V8V240JV; YC164-JR-0724RL; YC124-JR-0724RL; EXB-38V240JV; 741X083220JPCRA04S08324R0JTD.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA4S824TR,CRA4S824CT,CRA4S824DKR
Product Status: Obsolete

Buy Now Datasheet
24 OHM Resistor - 50-CRA04S08324R0JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 OHM Resistor
50-CRA04S08324R0JTD
24 OHM Resistor 50-CRA04S08324R0JTD
RES ARRAY 4 RES 24 OHM 0804 Product overview: CRA04S08324R0JTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08324R0JTD can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 24 OHM 0804 Product overview: CRA04S08324R0JTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08324R0JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 24 OHM 8TRM 4RES SMD - CRA04S08324R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 24 OHM 8TRM 4RES SMD
CRA04S08324R0JTD
RES ARRAY 24 OHM 8TRM 4RES SMD CRA04S08324R0JTD
RES ARRAY 24ohm 8TRM 4RES SMD

RES ARRAY 24ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S08324R0JTD - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA04S08324R0JTD
Resistor Networks, Arrays CRA04S08324R0JTD
RES ARRAY 4 RES 24 OHM 0804

RES ARRAY 4 RES 24 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA4S824TR-ND 958803-CRA04S08324R0JTD 50-CRA04S08324R0JTD CRA04S08324R0JTD CRA04S08324R0JTD
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 24 OHM Resistor RES ARRAY 24 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details