Vishay Intertechnology, Inc. Arrays",RES ARRAY 22.1 OHM 4 RES 0804 CRA04S08322R1FTD

Description
Arrays",RES ARRAY 22.1ohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 22.1ohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 22.1 OHM 4 RES 0804
CRA04S08322R1FTD
Arrays",RES ARRAY 22.1 OHM 4 RES 0804 CRA04S08322R1FTD
Arrays",RES ARRAY 22.1ohm 4 RES 0804

Arrays",RES ARRAY 22.1ohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - CRA04S08322R1FTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S08322R1FTD-ND
Resistor Networks, Arrays CRA04S08322R1FTD-ND
22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08322R1FTD CRA04S08322R1FTD-ND
Product Name Arrays",RES ARRAY 22.1 OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22.1 ohms 22.1 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details