Vishay Precision Group RES ARRAY 22 OHM 8TRM 4RES SMD CRA04S08322R0JTD

Description
RES ARRAY 22ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 22ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 22 OHM 8TRM 4RES SMD - CRA04S08322R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 22 OHM 8TRM 4RES SMD
CRA04S08322R0JTD
RES ARRAY 22 OHM 8TRM 4RES SMD CRA04S08322R0JTD
RES ARRAY 22ohm 8TRM 4RES SMD

RES ARRAY 22ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S822TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S822TR-ND
Resistor Networks, Arrays CRA4S822TR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 3Circuit, 22 Ohm, 0.05, Smd, Full Reel; Resistance Vishay - 83R8186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 3Circuit, 22 Ohm, 0.05, Smd, Full Reel; Resistance Vishay
83R8186
Resistor, Resistor Array, 3Circuit, 22 Ohm, 0.05, Smd, Full Reel; Resistance Vishay 83R8186
RESISTOR, RESISTOR ARRAY, 3CIRCUIT, 22 OHM, 0.05, SMD, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 3CIRCUIT, 22 OHM, 0.05, SMD, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistor, Resistor Array, 22 Ohm, 63Mw, ±5%, Smd; Resistance Vishay - 43C2534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 22 Ohm, 63Mw, ±5%, Smd; Resistance Vishay
43C2534
Resistor, Resistor Array, 22 Ohm, 63Mw, ±5%, Smd; Resistance Vishay 43C2534
RESISTOR, RESISTOR ARRAY, 22 OHM, 63mW, ±5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 22 OHM, 63mW, ±5%, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CRA04S08322R0JTD - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA04S08322R0JTD
Resistor Networks, Arrays CRA04S08322R0JTD
RES ARRAY 4 RES 22 OHM 0804

RES ARRAY 4 RES 22 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA04S08322R0JTD CRA4S822TR-ND 83R8186 43C2534 CRA04S08322R0JTD
Product Name RES ARRAY 22 OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor, Resistor Array, 3Circuit, 22 Ohm, 0.05, Smd, Full Reel; Resistance Vishay Resistor, Resistor Array, 22 Ohm, 63Mw, ±5%, Smd; Resistance Vishay Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Category / Application General Use
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details