Vishay Intertechnology, Inc. Resistor Networks & Arrays 22ohms 1% 8Pin CRA04S08322R0FTD

Description
Resistor Networks & Arrays 22ohms 1% 8Pin
Request a Quote
Description
Resistor Networks & Arrays 22ohms 1% 8Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 22ohms 1% 8Pin - CRA04S08322R0FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22ohms 1% 8Pin
CRA04S08322R0FTD
Resistor Networks & Arrays 22ohms 1% 8Pin CRA04S08322R0FTD
Resistor Networks & Arrays 22ohms 1% 8Pin

Resistor Networks & Arrays 22ohms 1% 8Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA04S08322R0FTD
Product Name Resistor Networks & Arrays 22ohms 1% 8Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers