Vishay Intertechnology, Inc. RES ARRAY 20K OHM 8TRM 4RES SMD CRA04S08320K0JTD

Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20K OHM 8TRM 4RES SMD - CRA04S08320K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20K OHM 8TRM 4RES SMD
CRA04S08320K0JTD
RES ARRAY 20K OHM 8TRM 4RES SMD CRA04S08320K0JTD
RES ARRAY 20Kohm 8TRM 4RES SMD

RES ARRAY 20Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S820KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S820KTR-ND
Resistor Networks, Arrays CRA4S820KTR-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08320K0JTD CRA4S820KTR-ND
Product Name RES ARRAY 20K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 20000 ohms 20000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details