Vishay Intertechnology, Inc. RES ARRAY 200 OHM 8TRM 4RES SMD CRA04S083200RJTD

Description
RES ARRAY 200ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 200ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 200 OHM 8TRM 4RES SMD - CRA04S083200RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 200 OHM 8TRM 4RES SMD
CRA04S083200RJTD
RES ARRAY 200 OHM 8TRM 4RES SMD CRA04S083200RJTD
RES ARRAY 200ohm 8TRM 4RES SMD

RES ARRAY 200ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8200TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8200TR-ND
Resistor Networks, Arrays CRA4S8200TR-ND
200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083200RJTD CRA4S8200TR-ND
Product Name RES ARRAY 200 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 200 ohms 200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details