Vishay Intertechnology, Inc. RES ARRAY 200K OHM 8TRM 4RES SMD CRA04S083200KJTD

Description
RES ARRAY 200Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 200Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 200K OHM 8TRM 4RES SMD - CRA04S083200KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 200K OHM 8TRM 4RES SMD
CRA04S083200KJTD
RES ARRAY 200K OHM 8TRM 4RES SMD CRA04S083200KJTD
RES ARRAY 200Kohm 8TRM 4RES SMD

RES ARRAY 200Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8200KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8200KTR-ND
Resistor Networks, Arrays CRA4S8200KTR-ND
200k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

200k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083200KJTD CRA4S8200KTR-ND
Product Name RES ARRAY 200K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 200000 ohms 200000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details