Vishay Intertechnology, Inc. RES ARRAY 1.6K OHM 8TRM 4RES SMD CRA04S0831K60JTD

Description
RES ARRAY 1.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.6K OHM 8TRM 4RES SMD - CRA04S0831K60JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.6K OHM 8TRM 4RES SMD
CRA04S0831K60JTD
RES ARRAY 1.6K OHM 8TRM 4RES SMD CRA04S0831K60JTD
RES ARRAY 1.6Kohm 8TRM 4RES SMD

RES ARRAY 1.6Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S81.6KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S81.6KTR-ND
Resistor Networks, Arrays CRA4S81.6KTR-ND
1.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

1.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0831K60JTD CRA4S81.6KTR-ND
Product Name RES ARRAY 1.6K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 1600 ohms 1600 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details