Vishay Intertechnology, Inc. Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA04S0831K00FTD

Description
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA04S0831K00FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA04S0831K00FTD
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA04S0831K00FTD
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA4S81.00KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S81.00KATR-ND
Resistor Networks, Arrays CRA4S81.00KATR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0831K00FTD CRA4S81.00KATR-ND
Product Name Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details