Vishay Intertechnology, Inc. RES ARRAY 160 OHM 8TRM 4RES SMD CRA04S083160RJTD

Description
RES ARRAY 160ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 160ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 160 OHM 8TRM 4RES SMD - CRA04S083160RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 160 OHM 8TRM 4RES SMD
CRA04S083160RJTD
RES ARRAY 160 OHM 8TRM 4RES SMD CRA04S083160RJTD
RES ARRAY 160ohm 8TRM 4RES SMD

RES ARRAY 160ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8160TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8160TR-ND
Resistor Networks, Arrays CRA4S8160TR-ND
160 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

160 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083160RJTD CRA4S8160TR-ND
Product Name RES ARRAY 160 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 160 ohms 160 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details