Vishay Intertechnology, Inc. RES ARRAY 11K OHM 8TRM 4RES SMD CRA04S08311K0JTD

Description
RES ARRAY 11Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 11Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 11K OHM 8TRM 4RES SMD - CRA04S08311K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 11K OHM 8TRM 4RES SMD
CRA04S08311K0JTD
RES ARRAY 11K OHM 8TRM 4RES SMD CRA04S08311K0JTD
RES ARRAY 11Kohm 8TRM 4RES SMD

RES ARRAY 11Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S811KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S811KTR-ND
Resistor Networks, Arrays CRA4S811KTR-ND
11k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

11k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08311K0JTD CRA4S811KTR-ND
Product Name RES ARRAY 11K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 11000 ohms 11000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers