Vishay Precision Group RES, NET 10K 4 5% 1/16W SM CRA04S08310K0JTD

Description
RES, NET 10K 4 5% 1/16W SM
Request a Quote Datasheet
Description
RES, NET 10K 4 5% 1/16W SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, NET 10K 4 5% 1/16W SM - CRA04S08310K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 10K 4 5% 1/16W SM
CRA04S08310K0JTD
RES, NET 10K 4 5% 1/16W SM CRA04S08310K0JTD
RES, NET 10K 4 5% 1/16W SM

RES, NET 10K 4 5% 1/16W SM

Supplier's Site
Resistor Networks, Arrays - CRA4S810KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S810KTR-ND
Resistor Networks, Arrays CRA4S810KTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 10Kohm, 63Mw, ±5%, Smd; Resistance Vishay - 43C2517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 10Kohm, 63Mw, ±5%, Smd; Resistance Vishay
43C2517
Resistor, Resistor Array, 10Kohm, 63Mw, ±5%, Smd; Resistance Vishay 43C2517
RESISTOR, RESISTOR ARRAY, 10KOHM, 63mW, ±5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 10KOHM, 63mW, ±5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA04S08310K0JTD CRA4S810KTR-ND 43C2517
Product Name RES, NET 10K 4 5% 1/16W SM Resistor Networks, Arrays Resistor, Resistor Array, 10Kohm, 63Mw, ±5%, Smd; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details