Vishay Intertechnology, Inc. Arrays",RES ARRAY 10K OHM 4 RES 0804 CRA04S08310K0FTD

Description
Arrays",RES ARRAY 10Kohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 10Kohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 10K OHM 4 RES 0804
CRA04S08310K0FTD
Arrays",RES ARRAY 10K OHM 4 RES 0804 CRA04S08310K0FTD
Arrays",RES ARRAY 10Kohm 4 RES 0804

Arrays",RES ARRAY 10Kohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - CRA4S810.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S810.0KATR-ND
Resistor Networks, Arrays CRA4S810.0KATR-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08310K0FTD CRA4S810.0KATR-ND
Product Name Arrays",RES ARRAY 10K OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10000 ohms 10000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details