Vishay Intertechnology, Inc. Arrays",RES ARRAY 100K OHM 4 RES 0804 CRA04S083100KFTD

Description
Arrays",RES ARRAY 100Kohm 4 RES 0804
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100Kohm 4 RES 0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100K OHM 4 RES 0804
CRA04S083100KFTD
Arrays",RES ARRAY 100K OHM 4 RES 0804 CRA04S083100KFTD
Arrays",RES ARRAY 100Kohm 4 RES 0804

Arrays",RES ARRAY 100Kohm 4 RES 0804

Supplier's Site
Resistor Networks, Arrays - CRA4S8100KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8100KATR-ND
Resistor Networks, Arrays CRA4S8100KATR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083100KFTD CRA4S8100KATR-ND
Product Name Arrays",RES ARRAY 100K OHM 4 RES 0804 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details